Vishay Precision Group Inductor, 9.7Uh, 5%, Radial; Product Range Vishay IWAS4832FFEB9R7J50

Description
INDUCTOR, 9.7UH, 5%, RADIAL; Product Range:IWAS Series; Inductance:9.7µH; Inductance Tolerance:± 5%; SVHC:No SVHC (27-Jun-2018); Core Material:Iron Powder; DC Resistance Max:0.2ohm; Inductor Case Style:Radial Leaded; No. of RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 9.7UH, 5%, RADIAL; Product Range:IWAS Series; Inductance:9.7µH; Inductance Tolerance:± 5%; SVHC:No SVHC (27-Jun-2018); Core Material:Iron Powder; DC Resistance Max:0.2ohm; Inductor Case Style:Radial Leaded; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 9.7Uh, 5%, Radial; Product Range Vishay - 65T4843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.7Uh, 5%, Radial; Product Range Vishay
65T4843
Inductor, 9.7Uh, 5%, Radial; Product Range Vishay 65T4843
INDUCTOR, 9.7UH, 5%, RADIAL; Product Range:IWAS Series; Inductance:9.7µH; Inductance Tolerance:± 5%; SVHC:No SVHC (27-Jun-2018); Core Material:Iron Powder; DC Resistance Max:0.2ohm; Inductor Case Style:Radial Leaded; No. of RoHS Compliant: Yes

INDUCTOR, 9.7UH, 5%, RADIAL; Product Range:IWAS Series; Inductance:9.7µH; Inductance Tolerance:± 5%; SVHC:No SVHC (27-Jun-2018); Core Material:Iron Powder; DC Resistance Max:0.2ohm; Inductor Case Style:Radial Leaded; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65T4843
Product Name Inductor, 9.7Uh, 5%, Radial; Product Range Vishay
Inductance Range 9.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details