Win Source Part Number: 1228313-IWAS4832FEEB
Category: Inductors, Coils, Chokes>Wireless Charging Coils
Type: 1 Coil, 1 Layer
Package: Bag
Inductance: 16.2µH
Standard Package: 100
Tolerance: ±5%
Q @ Freq: 30 @ 200kHz
Function: Receiver
DC Resistance (DCR): 366mOhm
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: Q8622273
Product Status: Obsolete
1 Coil, 1 Layer 16.2µH Wireless Charging Coil Receiver 366mOhm
RX 1 COIL 1 LAYER 16.2UH Product overview: IWAS4832FEEB150J50 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.2UH, Inductor and Choke, Wireless Charging Coils. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 75-IWAS4832FEEB150J5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1228313-IWAS4832FEEB150J50 | IWAS4832FEEB150J50-ND | 75-IWAS4832FEEB150J50 |
| Product Name | Inductors, Coils, Chokes - Wireless Charging Coils | Wireless Charging Coils | 16.2UH Inductor and Choke |
| Application | RF Choke | ||
| Inductance Range | 16.2 microH | 16.2 microH | 16.2 microH |
| DCR | 0.3660 ohms | 0.3660 ohms | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Q Factor | 30 |