Vishay Intertechnology, Inc. Connectors,Interconnects IWAS3827ABEB110JF1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details