Vishay ISOA200R14701JT Resistor
ISOA 200 R1 4K7 5% TU10
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 361586 | 716-ISOA200R14701JT-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Tube | SOT-227-4 |
| Resistance Range | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 to 150 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 200 watts | 200 watts |