Vishay Intertechnology, Inc. Chassis Mount Resistors ISOA100R12202JT

Description
Chasis mount 100W Thick film 22K
Request a Quote Datasheet
Description
Chasis mount 100W Thick film 22K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2610213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610213P
Chassis Mount Resistors 2610213P
Chasis mount 100W Thick film 22K

Chasis mount 100W Thick film 22K

Supplier's Site
Chassis Mount Resistors - 2610212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610212
Chassis Mount Resistors 2610212
Chasis mount 100W Thick film 22K

Chasis mount 100W Thick film 22K

Supplier's Site
Chassis Mount Resistors - 2610213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610213
Chassis Mount Resistors 2610213
Chasis mount 100W Thick film 22K

Chasis mount 100W Thick film 22K

Supplier's Site
Chassis Mount Resistors - 716-ISOA100R12202JT-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-ISOA100R12202JT-ND
Chassis Mount Resistors 716-ISOA100R12202JT-ND
ISOA 100 R1 22K 5% TUBE

ISOA 100 R1 22K 5% TUBE

Buy Now Datasheet
Res, 22K, 5%, 100W, Thick Film Rohs Compliant Vishay - 61AK4095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 100W, Thick Film Rohs Compliant Vishay
61AK4095
Res, 22K, 5%, 100W, Thick Film Rohs Compliant Vishay 61AK4095
RES, 22K, 5%, 100W, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 5%, 100W, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2610213P 716-ISOA100R12202JT-ND 61AK4095
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22K, 5%, 100W, Thick Film Rohs Compliant Vishay
Mounting / Packaging TU10 SOT-227-4
Resistance Range 22000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 100 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details