ISOA 100 R1 1K1 5% TUBE
RES, 1.1K, 5%, 100W, THICK FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2610210 | 716-ISOA100R11101JT-ND | 61AK4094 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1.1K, 5%, 100W, Thick Film Rohs Compliant Vishay |
| Mounting / Packaging | TU10 | SOT-227-4 | |
| Resistance Range | 1100 ohms | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 100 watts | 100 watts | |
| Standards and Certifications | RoHS | RoHS |