Vishay Intertechnology, Inc. Chassis Mount Resistors ISOA100N11002JT

Description
ISOA 100 N1 10K 5% TUBE
Request a Quote Datasheet
Description
ISOA 100 N1 10K 5% TUBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-ISOA100N11002JT-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-ISOA100N11002JT-ND
Chassis Mount Resistors 716-ISOA100N11002JT-ND
ISOA 100 N1 10K 5% TUBE

ISOA 100 N1 10K 5% TUBE

Buy Now Datasheet
Chassis Mount Resistors - 2610198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610198
Chassis Mount Resistors 2610198
Chasis mount 100W Thick film 10K

Chasis mount 100W Thick film 10K

Supplier's Site
Chassis Mount Resistors - 2610199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610199
Chassis Mount Resistors 2610199
Chasis mount 100W Thick film 10K

Chasis mount 100W Thick film 10K

Supplier's Site
Chassis Mount Resistors - 2610199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2610199P
Chassis Mount Resistors 2610199P
Chasis mount 100W Thick film 10K

Chasis mount 100W Thick film 10K

Supplier's Site
Res, 10K, 5%, 100W, Thick Film Rohs Compliant Vishay - 61AK4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 100W, Thick Film Rohs Compliant Vishay
61AK4089
Res, 10K, 5%, 100W, Thick Film Rohs Compliant Vishay 61AK4089
RES, 10K, 5%, 100W, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 100W, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-ISOA100N11002JT-ND 2610198 61AK4089
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10K, 5%, 100W, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 TU10
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details