Vishay Intertechnology, Inc. INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RXR39K

Description
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RXR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RXR39K
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RXR39K
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RXR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RXR39K-ND
Fixed Inductors ISC1812RXR39K-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RXR39K ISC1812RXR39K-ND
Product Name INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.4500 ohms
Rated DC Current 342 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers