Vishay Intertechnology, Inc. Fixed Inductors ISC1812RX5R6K

Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RX5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RX5R6K-ND
Fixed Inductors ISC1812RX5R6K-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max - ISC1812RX5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
ISC1812RX5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max ISC1812RX5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RX5R6K-ND ISC1812RX5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-3627575047C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details