Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max ISC1812RX2R2K

Description
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max - ISC1812RX2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
ISC1812RX2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max ISC1812RX2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RX2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RX2R2K-ND
Fixed Inductors ISC1812RX2R2K-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RX2R2K ISC1812RX2R2K-ND
Product Name INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4600 ohms 0.4600 ohms
Rated DC Current 390 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1712-3627575047C100K-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details