Vishay Intertechnology, Inc. Fixed Inductors ISC1812RX1R0K

Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RX1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RX1R0K-ND
Fixed Inductors ISC1812RX1R0K-ND
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max - ISC1812RX1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max
ISC1812RX1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max ISC1812RX1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RX1R0K-ND ISC1812RX1R0K
Product Name Fixed Inductors INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers