Vishay Intertechnology, Inc. Fixed Inductors ISC1812RVR39K

Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RVR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR39K-ND
Fixed Inductors ISC1812RVR39K-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RVR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RVR39K
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR39K
INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RVR39K-ND ISC1812RVR39K
Product Name Fixed Inductors INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details