Vishay Intertechnology, Inc. Fixed Inductors ISC1812RVR12K

Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RVR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR12K-ND
Fixed Inductors ISC1812RVR12K-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RVR12K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers