8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1812RV8R2K-ND | ISC1812RV8R2K |
| Product Name | Fixed Inductors | INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |