6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1812RV6R8J-ND | ISC1812RV6R8J |
| Product Name | Fixed Inductors | INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |