Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max ISC1812RV5R6K

Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max - ISC1812RV5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
ISC1812RV5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max ISC1812RV5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV5R6K-ND
Fixed Inductors ISC1812RV5R6K-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV5R6K ISC1812RV5R6K-ND
Product Name INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6900 ohms 0.6900 ohms
Rated DC Current 333 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details