INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812RV560J | ISC1812RV560J-ND |
| Product Name | INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 56 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 173 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |