Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV391K

Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV391K-ND
Fixed Inductors ISC1812RV391K-ND
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV391K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV391K
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV391K
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV391K-ND ISC1812RV391K
Product Name Fixed Inductors INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details