Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV2R7K

Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV2R7K-ND
Fixed Inductors ISC1812RV2R7K-ND
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max - ISC1812RV2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max
ISC1812RV2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max ISC1812RV2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV2R7K-ND ISC1812RV2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details