Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV220J

Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV220J-ND
Fixed Inductors ISC1812RV220J-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV220J-ND ISC1812RV220J
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details