Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV1R0J

Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV1R0J-ND
Fixed Inductors ISC1812RV1R0J-ND
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV1R0J-ND ISC1812RV1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 2 (+/- %)
View Details