Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV121K

Description
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV121K-ND
Fixed Inductors ISC1812RV121K-ND
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RV121K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data