Vishay Intertechnology, Inc. INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV120K

Description
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV120K
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV120K
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV120K-ND
Fixed Inductors ISC1812RV120K-ND
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV120K ISC1812RV120K-ND
Product Name INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 265 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details