Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV101J

Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV101J-ND
Fixed Inductors ISC1812RV101J-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV101J-ND ISC1812RV101J
Product Name Fixed Inductors INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers