Vishay Precision Group Fixed Inductors ISC1812RQR82M

Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR82M-ND
Fixed Inductors ISC1812RQR82M-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 820Nh, Smd, Full Reel; Inductance Vishay - 07J3768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, Smd, Full Reel; Inductance Vishay
07J3768
Inductor, Shielded, 820Nh, Smd, Full Reel; Inductance Vishay 07J3768
INDUCTOR, SHIELDED, 820NH, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):271mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.95ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 820NH, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):271mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.95ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQR82M-ND ISC1812RQR82M 07J3768
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 820Nh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details