Vishay Intertechnology, Inc. INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR68M

Description
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR68M
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR68M
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR68M-ND
Fixed Inductors ISC1812RQR68M-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQR68M ISC1812RQR68M-ND
Product Name INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.9500 ohms 0.8000 ohms
Rated DC Current 271 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers