Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR68K

Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR68K-ND
Fixed Inductors ISC1812RQR68K-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RQR68K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers