Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR39K

Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR39K-ND
Fixed Inductors ISC1812RQR39K-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RQR39K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details