Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR33K

Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR33K-ND
Fixed Inductors ISC1812RQR33K-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RQR33K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details