Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153148-ISC1812RQR18
Inductance: 180 nH
Tolerance: 5 %
Height: 3.4 mm
Categories: Custom Parts
DC Resistance (DCR): 320 mΩ
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Max DC Current: 468 mA
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153148-ISC1812RQR18J |
| Product Name | Custom Parts - Custom Parts (E - I) - ISC1812RQR18J |