Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR15M

Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR15M-ND
Fixed Inductors ISC1812RQR15M-ND
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQR15M-ND ISC1812RQR15M
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details