Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR10M

Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR10M-ND
Fixed Inductors ISC1812RQR10M-ND
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQR10M-ND ISC1812RQR10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1712-36273225208R2KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details