Vishay Intertechnology, Inc. INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ8R2J

Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ8R2J-ND
Fixed Inductors ISC1812RQ8R2J-ND
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ8R2J ISC1812RQ8R2J-ND
Product Name INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.8200 ohms 0.8200 ohms
Rated DC Current 292 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details