Vishay Precision Group INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ820K

Description
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ820K
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ820K
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ820K-ND
Fixed Inductors ISC1812RQ820K-ND
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, 82Uh, 156Ma, 10%, 7.2Mhz; Inductance Vishay - 07J3804 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 156Ma, 10%, 7.2Mhz; Inductance Vishay
07J3804
Power Inductor, 82Uh, 156Ma, 10%, 7.2Mhz; Inductance Vishay 07J3804
POWER INDUCTOR, 82UH, 156MA, 10%, 7.2MHZ; Inductance:82µH; Inductance Tolerance:± 10%; DC Resistance Max:2.86ohm; Q Factor:50; DC Current Rating:156mA; Self Resonant Frequency:7.2MHz; Q Test Frequency:2.52MHz RoHS Compliant: No

POWER INDUCTOR, 82UH, 156MA, 10%, 7.2MHZ; Inductance:82µH; Inductance Tolerance:± 10%; DC Resistance Max:2.86ohm; Q Factor:50; DC Current Rating:156mA; Self Resonant Frequency:7.2MHz; Q Test Frequency:2.52MHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812RQ820K ISC1812RQ820K-ND 07J3804
Product Name INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor, 82Uh, 156Ma, 10%, 7.2Mhz; Inductance Vishay
Application General Purpose
Inductance Range 82 microH 82 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 156 milliamps 156 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details