Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ6R8K

Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ6R8K-ND
Fixed Inductors ISC1812RQ6R8K-ND
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max - ISC1812RQ6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max
ISC1812RQ6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max ISC1812RQ6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ6R8K-ND ISC1812RQ6R8K
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details