Vishay Intertechnology, Inc. INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ681J

Description
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ681J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ681J
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ681J
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ681J-ND
Fixed Inductors ISC1812RQ681J-ND
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ681J ISC1812RQ681J-ND
Product Name INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 76 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details