Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ5R6K

Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ5R6K-ND
Fixed Inductors ISC1812RQ5R6K-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max - ISC1812RQ5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
ISC1812RQ5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max ISC1812RQ5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ5R6K-ND ISC1812RQ5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
560MA 174MOHM Inductor and Choke - 71-0302CS-15NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Inductance Range 0.0150 microH
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details