INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812RQ5R6J | ISC1812RQ5R6J-ND |
| Product Name | INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.6900 ohms | 0.6900 ohms |
| Rated DC Current | 333 milliamps |