Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ560K

Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ560K-ND
Fixed Inductors ISC1812RQ560K-ND
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ560K
INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ560K
INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ560K-ND ISC1812RQ560K
Product Name Fixed Inductors INDUCTOR WW 56UH 10% 1812 56¦H 173mA - - Ferrite Core ¦10% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details