Vishay Precision Group INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ470K

Description
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ470K-ND
Fixed Inductors ISC1812RQ470K-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 47UH 183MA 2.1 OHM Inductor and Choke - 71-ISC1812RQ470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 183MA 2.1 OHM Inductor and Choke
71-ISC1812RQ470K
SMD 47UH 183MA 2.1 OHM Inductor and Choke 71-ISC1812RQ470K
FIXED IND 47UH 183MA 2.1 OHM SMD Product overview: ISC1812RQ470K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 183MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 183MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 183MA 2.1 OHM SMD Product overview: ISC1812RQ470K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 183MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 183MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 47Uh 183Ma 10% 9Mhz; Inductance Vishay - 07J3795 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh 183Ma 10% 9Mhz; Inductance Vishay
07J3795
Power Inductor, 47Uh 183Ma 10% 9Mhz; Inductance Vishay 07J3795
POWER INDUCTOR, 47UH 183MA 10% 9MHZ; Inductance:47µH; Inductance Tolerance:± 10%; DC Resistance Max:2.1ohm; Q Factor:50; DC Current Rating:183mA; Self Resonant Frequency:9MHz; Q Test Frequency:2.52MHz; Inductor Case Style:1812 RoHS Compliant: No

POWER INDUCTOR, 47UH 183MA 10% 9MHZ; Inductance:47µH; Inductance Tolerance:± 10%; DC Resistance Max:2.1ohm; Q Factor:50; DC Current Rating:183mA; Self Resonant Frequency:9MHz; Q Test Frequency:2.52MHz; Inductor Case Style:1812 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812RQ470K ISC1812RQ470K-ND 71-ISC1812RQ470K 07J3795
Product Name INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors SMD 47UH 183MA 2.1 OHM Inductor and Choke Power Inductor, 47Uh 183Ma 10% 9Mhz; Inductance Vishay
Application General Purpose
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 183 milliamps 183 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details