Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max ISC1812RQ3R3K

Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max - ISC1812RQ3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max
ISC1812RQ3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max ISC1812RQ3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ3R3K-ND
Fixed Inductors ISC1812RQ3R3K-ND
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ3R3K ISC1812RQ3R3K-ND
Product Name INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 357 milliamps
Unlock Full Specs
to access all available technical data