Vishay Intertechnology, Inc. INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ391J

Description
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ391J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ391J
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ391J
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ391J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ391J-ND
Fixed Inductors ISC1812RQ391J-ND
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ391J ISC1812RQ391J-ND
Product Name INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 92 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details