Vishay Precision Group Fixed Inductors ISC1812RQ331K

Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ331K-ND
Fixed Inductors ISC1812RQ331K-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay - 07J3791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay
07J3791
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay 07J3791
INDUCTOR, SHIELDED, 330UH, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4532 Metric] RoHS Compliant: No

INDUCTOR, SHIELDED, 330UH, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4532 Metric] RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ331K-ND ISC1812RQ331K 07J3791
Product Name Fixed Inductors INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers