Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ2R2K

Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ2R2K-ND
Fixed Inductors ISC1812RQ2R2K-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max - ISC1812RQ2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
ISC1812RQ2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max ISC1812RQ2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ2R2K-ND ISC1812RQ2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details