Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ2R2J

Description
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ2R2J-ND
Fixed Inductors ISC1812RQ2R2J-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ2R2J ISC1812RQ2R2J-ND
Product Name INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4600 ohms 0.4600 ohms
Rated DC Current 390 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers