Vishay Precision Group INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ271K

Description
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ271K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ271K-ND
Fixed Inductors ISC1812RQ271K-ND
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 270Uh, Smd; Inductance Vishay - 07J3787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 270Uh, Smd; Inductance Vishay
07J3787
Inductor, Shielded, 270Uh, Smd; Inductance Vishay 07J3787
INDUCTOR, SHIELDED, 270UH, SMD; Inductance:270µH; RMS Current (Irms):101mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:6.9ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 270UH, SMD; Inductance:270µH; RMS Current (Irms):101mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:6.9ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812RQ271K ISC1812RQ271K-ND 07J3787
Product Name INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 270Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 270 microH 270 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 101 milliamps 101 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6800 microH
Testing Frequency 100 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details