Vishay Precision Group Fixed Inductors ISC1812RQ270K

Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ270K-ND
Fixed Inductors ISC1812RQ270K-ND
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor 27Uh 212Ma 10% 13Mhz; Inductance Vishay - 07J3786 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 27Uh 212Ma 10% 13Mhz; Inductance Vishay
07J3786
Power Inductor 27Uh 212Ma 10% 13Mhz; Inductance Vishay 07J3786
POWER INDUCTOR 27UH 212MA 10% 13MHZ; Inductance:27µH; Inductance Tolerance:± 10%; DC Resistance Max:1.56ohm; Q Factor:50; DC Current Rating:212mA; Self Resonant Frequency:13MHz; Q Test Frequency:2.52MHz; Inductor Case Style:1812 RoHS Compliant: No

POWER INDUCTOR 27UH 212MA 10% 13MHZ; Inductance:27µH; Inductance Tolerance:± 10%; DC Resistance Max:1.56ohm; Q Factor:50; DC Current Rating:212mA; Self Resonant Frequency:13MHz; Q Test Frequency:2.52MHz; Inductor Case Style:1812 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ270K-ND ISC1812RQ270K 07J3786
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor 27Uh 212Ma 10% 13Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details