Vishay Precision Group INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ221K

Description
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ221K-ND
Fixed Inductors ISC1812RQ221K-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 220Uh, Smd; Inductance Vishay - 07J3785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, Smd; Inductance Vishay
07J3785
Inductor, Shielded, 220Uh, Smd; Inductance Vishay 07J3785
INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):105mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:6.3ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):105mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:6.3ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812RQ221K ISC1812RQ221K-ND 07J3785
Product Name INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 220Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 220 microH 220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 105 milliamps 105 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details