Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ1R5K

Description
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ1R5K-ND
Fixed Inductors ISC1812RQ1R5K-ND
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max - ISC1812RQ1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max
ISC1812RQ1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max ISC1812RQ1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ1R5K-ND ISC1812RQ1R5K
Product Name Fixed Inductors INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Testing Frequency 100 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details