Vishay Precision Group Fixed Inductors ISC1812RQ1R2K

Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ1R2K-ND
Fixed Inductors ISC1812RQ1R2K-ND
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max - ISC1812RQ1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max
ISC1812RQ1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max ISC1812RQ1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay - 07J3769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay
07J3769
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay 07J3769
INDUCTOR, SHIELDED, 1.2UH, SMD; Inductance:1.2µH; RMS Current (Irms):429mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.38ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 1.2UH, SMD; Inductance:1.2µH; RMS Current (Irms):429mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.38ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ1R2K-ND ISC1812RQ1R2K 07J3769
Product Name Fixed Inductors INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details